EN
  • EN
  • DE

33008

Part No 33008
Manufacturer Wurth Electronics Inc
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF SHIELD TAPE 108.268'X0.315" / RF EMI Shielding Tape WE-TS Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 0.315" (8.00mm) X 108.268' (33.00m) X 0.005" (0.13mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RFI and EMI - Shielding and Absorbing Materials
Mfr Wurth Electronics Inc
Series WE-TS
Package Bulk
Type Shielding Tape
Shape -
Length 108.268' (33.00m)
Width 0.315" (8.00mm)
Thickness - Overall 0.005" (0.13mm)
Temperature Range - Operating -25°C ~ 80°C
Adhesive Conductive, Single Sided
Material Nickel-Copper (NI/CU) Fabric
Shelf Life -
Shelf Life Start -
Storage/Refrigeration Temperature -13°F ~ 176°F (-25°C ~ 80°C)
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5911.90.0080
Standard Package 1 pcs
Win Source Part Number 1380764-33008
Ultra Librarian 3D Model Ultra Librarian 33008 CAD Model

Description

The WE-TS series is a shielding tape designed for RFI and EMI shielding and absorbing applications.

  • Part Number: 1380764-33008
  • Length: 108.268' (33.00m)
  • Width: 0.315" (8.00mm)
  • Material: Nickel-Copper (NI/CU) Fabric
  • Thickness: 0.005" (0.13mm)
  • Adhesive: Conductive, Single-Sided
  • Temperature Range: -25°C to 80°C
  • REACH: Unaffected
  • MSL: Not Applicable

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,0,FR
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,0.500,PSA
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBERS 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,500
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHLD TAPE 65.617'X0.984\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess