EN
  • EN
  • DE

LFCN-3400D+

Part No LFCN-3400D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 3400
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.95GHz Cut Off
Impedance 50Ohm
Insertion Loss 1.5dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 179234-LFCN-3400D+
Ultra Librarian 3D Model Ultra Librarian LFCN-3400D+ CAD Model

Description

The 179234-LFCN-3400D+ is a ceramic filter designed for low pass filtering applications.

  • Impedance: 50Ohm
  • Frequency: 3.95GHz cut off
  • Insertion Loss: 1.5dB
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting: Surface Mountable
  • Package: 4-SMD, No Lead
  • Height: 0.037" (0.94mm)
  • Status: Active
  • Standard Package: 3,000 pcs
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1500
Lowest to $2.9938
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Mini-Circuits
LTCC BAND PASS FILTER, 1480 - 15
Lowest to $9.1411

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7541 $51.7869
22+ $4.7213 $103.8686
33+ $4.5738 $150.9354
46+ $4.4262 $203.6052
59+ $4.2787 $252.4433
79+ $3.8361 $303.0519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,089 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess