EN
  • EN
  • DE

JTOS400+

Part No JTOS400+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999744-JTOS400+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JTOS400+ CAD Model

Description

The JTOS-400+ is a Voltage Controlled Oscillator (VCO) from Mini-Circuits, designed for applications requiring a stable and tunable frequency source. This VCO is known for its small size, low phase noise, and wide tuning range, making it suitable for various communication and instrumentation systems.

Applications:

  • Frequency Synthesizers: Used as a tunable oscillator in frequency synthesizer circuits.
  • Communication Systems: Employed in transmitters and receivers for generating carrier frequencies.
  • Test and Measurement Equipment: Found in signal generators and spectrum analyzers.
  • Phase-Locked Loops (PLLs): Integrated into PLL circuits for frequency control and synchronization.
  • Clock Generation: Used for generating clock signals in digital systems.

Features:

  • Wide Tuning Range: Offers a broad frequency tuning range for flexible operation.
  • Low Phase Noise: Provides a clean output signal with minimal phase noise.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Stable Output Power: Maintains a consistent output power level across the tuning range.
  • 5V Operation: Operates from a standard 5V power supply.

Benefits:

  • Enhanced Signal Quality: Low phase noise ensures high signal integrity in communication systems.
  • Versatile Application: Wide tuning range supports a variety of frequency requirements.
  • Compact Integration: Small size enables easy integration into dense circuit boards.
  • Reliable Performance: Stable output power ensures consistent system performance.
  • Simplified Design: Standard 5V operation simplifies power supply design.

Additional Details:

The JTOS-400+ typically operates in the frequency range of approximately 200 MHz to 400 MHz, although the exact range may vary slightly depending on the specific model. It features a tuning voltage range from 0V to a specified maximum voltage (e.g., 5V), allowing for precise frequency control. The output power is typically in the range of several dBm. The VCO is designed to be highly resistant to pulling and pushing effects, ensuring stable frequency operation even under varying load and supply conditions. It is commonly used in wireless communication devices, such as radios and transceivers, as well as in laboratory equipment for signal generation and analysis. The JTOS-400+ is housed in a surface-mount package, facilitating automated assembly. Always refer to the official datasheet for detailed specifications, performance characteristics, and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6603 $94.6603
2+ $77.6703 $155.3406
3+ $75.2425 $225.7275
4+ $72.8158 $291.2632
5+ $70.3892 $351.9460
6+ $63.1069 $378.6414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess