EN
  • EN
  • DE

JPS-2-1N+

Part No JPS-2-1N+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 350MHZ-550MHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.3dB
Frequency 350 MHz ~ 550 MHz
Specifications Isolation (Min) 20dB, 3° Imbalance (Max)
Size / Dimension 0.310" L x 0.225" W (7.87mm x 5.72mm)
Package / Case 6-SMD, J-Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 922421-JPS-2-1N+
Ultra Librarian 3D Model Ultra Librarian JPS-2-1N+ CAD Model

Description

The 922421-JPS-2-1N+ is an RF power divider/splitter from Mini-Circuits.

  • Application: RF and Wireless
  • Frequency: 350 MHz ~ 550 MHz
  • Insertion Loss: 0.3dB
  • Isolation: 20dB (Min)
  • Imbalance: 3° (Max)
  • Size / Dimension: 0.310" L x 0.225" W (7.87mm x 5.72mm)
  • Package / Case: 6-SMD, J-Lead
  • Standard Package: 500
  • Status: Active

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,8-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Need more? Email Us
MACOM Technology Solutions
PB-FREE EQUIVALENT OF DS53-0005
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER, 2 WAY, 2-20GHZ, 3
Lowest to €58.2811

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €21.4774 €64.4322
6+ €17.6229 €105.7373
10+ €17.0714 €170.7136
13+ €16.5209 €214.7720
17+ €15.9704 €271.4967
23+ €14.3179 €329.3117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess