EN
  • EN
  • DE

HFCN-9700+

Part No HFCN-9700+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 9700 - 16 / 13.34GHz Center High Pass Ceramic Filter 7.28 GHz 50Ohm 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 13.34GHz Center
Impedance 50Ohm
Bandwidth 7.28 GHz
Insertion Loss 3dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 920210-HFCN-9700+
Ultra Librarian 3D Model Ultra Librarian HFCN-9700+ CAD Model

Description

The 920210-HFCN-9700+ is a high pass ceramic filter manufactured by Mini-Circuits. It is an active product in the Mini-Circuits product lineup, ensuring availability for customers.

  • Frequency: 13.34GHz
  • Impedance: 50Ohm
  • Bandwidth: 7.28 GHz
  • Insertion Loss: 3dB
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.041" (1.04mm)
  • Mounting: Surface Mount
  • Package Type: 4-SMD, No Lead
  • Packaging: Tape & Reel
  • Standard Package Quantity: 3,000 pcs
  • Product Status: Active

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9532
Mini-Circuits
LTCC BAND PASS FILTER, 2340 - 25
Lowest to $6.8520
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1500
Lowest to $2.9938
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000
Lowest to $5.4327
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2963 $51.5556
29+ $3.5252 $102.2308
44+ $3.4150 $150.2600
61+ $3.3048 $201.5928
79+ $3.1947 $252.3813
105+ $2.8642 $300.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,872 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess