Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.2GHz Center
Impedance 50Ohm
Bandwidth 3.6 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145090-HFCN-1300+
Ultra Librarian 3D Model Ultra Librarian HFCN-1300+ CAD Model

Description

The 145090-HFCN-1300+ is a ceramic filter designed for high pass filtering in electronic devices.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting: Surface mount
  • Impedance: 50Ohm
  • Frequency: 3.2GHz center
  • Bandwidth: 3.6 GHz
  • Insertion Loss: Not provided
  • Package: Tape and reel
  • Standard Package: 3,000 pcs
  • Height: 0.037" (0.94mm)
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M7HF00S0-R0
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M9GKN0S3-R0
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M7EA00S0-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7PF0091-RO
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
ECAD model for SFECS10M8RF00-R0
Mini-Circuits
Lowest to $9.1851
ECAD model for BFCN-2900
Murata Electronics North America
Lowest to $0.4398
ECAD model for SFECV10M7GA00-R0
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $5.3294
ECAD model for SFECV10M7KA00-R0
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
ECAD model for RFBPF2520100A5T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1366 $50.1856
39+ $2.5736 $100.3704
61+ $2.4932 $152.0852
83+ $2.4128 $200.2624
108+ $2.3324 $251.8992
144+ $2.0911 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,789 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention