EN
  • EN
  • DE

DM9620EP

Part No DM9620EP
Manufacturer Davicom
Catalog Miscellaneous
Description USB2.0 to 10/100M Fast Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Davicom
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821801-DM9620EP
Ultra Librarian 3D Model Ultra Librarian DM9620EP CAD Model

Description

The DM9620EP is a USB 2.0 to Fast Ethernet controller manufactured by Davicom Semiconductor, Inc. It is a highly integrated single-chip solution designed to enable devices to connect to a 10/100Mbps Ethernet network via a USB port. This controller is commonly used in applications where a standard Ethernet connection is not readily available or convenient.

Applications

  • USB Ethernet Adapters: Provides Ethernet connectivity to laptops, desktops, and tablets via a USB port.
  • Embedded Systems: Integrates Ethernet functionality into devices such as set-top boxes, network printers, and industrial control systems.
  • Gaming Consoles: Adds Ethernet connectivity to gaming consoles for online gaming and network features.
  • Point-of-Sale (POS) Systems: Enables Ethernet connectivity for POS terminals, allowing for network transactions and data communication.
  • Networked Storage Devices: Integrates Ethernet functionality into NAS devices and external hard drives for network access and file sharing.

Features

  • USB 2.0 Compliant: Supports high-speed USB 2.0 interface for fast data transfer rates.
  • 10/100Mbps Ethernet Support: Compatible with both 10Base-T and 100Base-TX Ethernet networks.
  • Integrated PHY: Includes a built-in physical layer transceiver for direct connection to Ethernet cables.
  • Supports Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • Supports Full-Duplex Operation: Enables simultaneous transmission and reception of data for improved network performance.
  • IEEE 802.3u Compliant: Adheres to industry standards for Ethernet networking.
  • Power Management Features: Includes power-saving modes to reduce energy consumption.

Benefits

  • Easy Ethernet Connectivity: Provides a simple and convenient way to add Ethernet functionality to USB-enabled devices.
  • High-Speed Data Transfer: Supports fast data transfer rates over USB 2.0 and Ethernet networks.
  • Cost-Effective Solution: Offers a cost-effective alternative to adding a dedicated Ethernet controller.
  • Compact Design: Integrated single-chip solution minimizes the board space required for implementation.
  • Wide Compatibility: Compatible with a wide range of operating systems, including Windows, macOS, and Linux.

Additional Details

The DM9620EP typically operates at 3.3V and requires minimal external components for implementation. It supports various power management features to reduce power consumption in idle mode. Driver support is readily available for common operating systems. The controller handles the necessary Ethernet protocols, allowing the host device to easily communicate over the network. The specific package type and operating temperature range can be found in the Davicom datasheet.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4357 $57.9213
22+ $5.2807 $116.1754
34+ $5.1155 $173.9270
47+ $4.9503 $232.6641
61+ $4.7852 $291.8972
81+ $4.2908 $347.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess