Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency 869MHz ~ 2.17GHz
P1dB 23.8dB
Gain 15.5dB
Noise Figure 5.3dB
RF Type LTE, WCDMA
Voltage - Supply 4.8 V ~ 5.2 V
Current - Supply 99mA
Test Frequency 2.17 GHz
Grade -
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Ultra Librarian 3D Model Ultra Librarian GVA-92+ CAD Model

Description

Mini-Circuits’ GVA-92+ is an advanced wideband amplifier fabricated using GaAs HBT technology. It offers high gain and excellent output power with high Power Added Efficiency (PAE) in application bands. Application circuits may also be developed to achieve outstanding performance significantly beyond the specified operating frequency range (see application note AN-60-066). Housed in an SOT-89 package, it has repeatable performance from lot to lot and very good thermal performance.

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF AMP GPS 1.7GHZ-1.9GHZ
Need more? Email Us
ECAD model for SKY65143-31
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
Freescale Semiconductor - NXP
IC AMP GSM 1.805-2.05GHZ TO270
Lowest to $12.9972
ECAD model for MW7IC18100NR1
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
ECAD model for SKY77742-21
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
NXP / Nexperia
IC AMP CELL 1.6-2.4GHZ TO272WB
Need more? Email Us
ECAD model for MW4IC2020NBR1
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention