Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 8 GHz
Power (Watts) 500mW
Impedance 50 Ohms
Package / Case 4-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 135909-GAT-3+
Ultra Librarian 3D Model Ultra Librarian GAT-3+ CAD Model

Description

The 143090 is an attenuator from Mini-Circuits, part of the GAT-3+ series.

  • Application: RF and Wireless
  • Packaging: Tape and Reel
  • Standard Package: 1,000 pcs
  • Impedance: 50 Ohms
  • Power Rating: 500mW
  • Frequency Range: 0Hz to 8GHz
  • Attenuation: 3dB
  • Package/Case: 4-SMD, No Lead
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8533.21.0020
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
FXD ATTEN / N / 30DB 20W ROHS / RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N30W20+
M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 12dB 2000MHz 8-Pin SOIC T/R / ATTENUATOR 12DB DC-2.0GHZ 8SOIC
Lowest to $6.5204
ECAD model for MAAV-007941-TR3000
Panasonic
ATTENUATOR 2DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT2AR3X
Peregrine Semiconductor
50 Ω RF Digital Attenuator 7-bit, Product Description 31.75 dB, DC-6.0 GHz
Lowest to $28.7273
ECAD model for PE43703MLI-Z
Panasonic
ATTENUATOR 6DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT6AR5X
IDT, Integrated Device Technology Inc
IC ATTENUATOR 7BIT 24VFQFPN / 7Bit 0.25dBStep 31.75dB 4GHz 24-Pin VFQFPN EP Tray
Lowest to $11.7294
ECAD model for F1950NBGI
Analog Devices Inc.
2 dB LSB GaAs MMIC 2-BIT DIGITAL ATTENUATOR, 0.7 - 4.0 GHz | RF ATTENUATOR 2DB-6DB SOT23-6
Lowest to $1.8835
ECAD model for HMC290
Panasonic
ATTENUATOR 5DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT5AR3X
Panasonic
ATTENUATOR 10DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24ATAAR5X

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9058 $55.2464
18+ $5.6663 $101.9934
28+ $5.4893 $153.7004
38+ $5.3122 $201.8636
49+ $5.1351 $251.6199
66+ $4.6039 $303.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 783 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention