EN
  • EN
  • DE

BW-S3-2W263+

Part No BW-S3-2W263+
Manufacturer Mini-Circuits
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819891-BW-S3-2W263+
Ultra Librarian 3D Model Ultra Librarian BW-S3-2W263+ CAD Model

Description

The BW-S3-2W263+ is a wideband splitter from Mini-Circuits, designed for various signal distribution applications. This splitter provides reliable performance across a broad frequency range, making it suitable for both laboratory and production environments.

Applications

  • Signal splitting and combining
  • RF distribution networks
  • Laboratory testing and measurement setups
  • Communication systems
  • Satellite communications

Features

  • Wide bandwidth: Operates over a broad frequency range, typically from 0.5 MHz to 2.5 GHz.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • High isolation: Provides excellent isolation between output ports, reducing signal interference.
  • Excellent amplitude and phase balance: Ensures accurate signal splitting with minimal amplitude and phase differences between output ports.
  • Compact size: Small footprint for easy integration into various systems.
  • Rugged construction: Designed to withstand demanding environmental conditions.

Benefits

  • Improved signal integrity: Low insertion loss and high isolation contribute to maintaining signal quality.
  • Versatile application: Wide bandwidth allows use in a variety of applications.
  • Simplified system design: Compact size and easy integration save space and reduce design complexity.
  • Enhanced reliability: Rugged construction ensures long-term performance.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details

The BW-S3-2W263+ is typically housed in a compact, surface-mount package. It features a 3-way configuration allowing input signals to be split into three output signals. Its performance characteristics include a typical insertion loss of around 0.8 dB, isolation of 25 dB, and an amplitude balance of ±0.3 dB. This splitter is designed for a 50-ohm impedance environment. It is RoHS compliant.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3750 $144.3750
2+ $139.5633 $279.1266
3+ $125.1258 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess