EN
  • EN
  • DE

BW-N20W5-N+

Part No BW-N20W5-N+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1543+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 709802-BW-N20W5-N+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-N20W5-N+ CAD Model

Description

The BW-N20W5-N+ is a broadband fixed attenuator from Mini-Circuits, designed for precision attenuation across a wide frequency range. This attenuator provides a stable and reliable reduction in signal power, making it an essential component in various RF and microwave systems.

Applications:

  • Leveling signal power in RF and microwave test setups.
  • Impedance matching in RF circuits.
  • Reducing signal levels to prevent overload in sensitive receivers.
  • Calibrating RF measurement systems.
  • Testing RF amplifiers and other active components.

Features:

  • Broadband Performance: Operates over a wide frequency range, providing consistent attenuation.
  • Precise Attenuation: Offers accurate and stable attenuation values.
  • Rugged Construction: Designed to withstand demanding operating conditions.
  • Low VSWR: Minimizes signal reflections, ensuring optimal signal transmission.
  • N-Type Connectors: Provides reliable and secure connections.

Benefits:

  • Accurate Signal Control: Allows for precise adjustment of signal levels.
  • Improved System Performance: Minimizes signal reflections and distortions.
  • Enhanced Reliability: Provides stable and consistent performance over time.
  • Simplified Test Setups: Simplifies the process of calibrating and testing RF equipment.
  • Protection of Sensitive Equipment: Prevents damage to receivers and other sensitive components.

Specifications:

The BW-N20W5-N+ offers a nominal attenuation of 20 dB. The frequency range spans from DC to 5000 MHz (5 GHz). It features N-Type male to N-Type female connectors. The VSWR (Voltage Standing Wave Ratio) is typically 1.20:1. It can handle an input power of up to 2 Watts. The attenuator operates over a temperature range of -55°C to +100°C. It is constructed to meet stringent quality standards, ensuring reliable performance in various applications. This attenuator is ideal for use in test and measurement setups, communication systems, and any application requiring precise signal level control across a broad frequency range.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess