Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 510MHz Center
Bandwidth 980MHz
Filter Type Band Pass
Insertion Loss 2.7dB
Mounting Type Surface Mount
Package / Case 14-SMD Module
Size / Dimension 0.870" L x 0.800" W (22.10mm x 20.32mm)
Height (Max) 0.250" (6.35mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913408-BPF-C510+
Ultra Librarian 3D Model Ultra Librarian BPF-C510+ CAD Model

Description

The 913408-BPF-C510+ is a band-pass RF filter designed by Mini-Circuits.

  • Center Frequency: 510MHz
  • Bandwidth: 980MHz
  • Insertion Loss: 2.7dB
  • Package Size: 0.870" L x 0.800" W (22.10mm x 20.32mm)
  • Package: 14-SMD Module
  • Standard Package Quantity: 100 pcs
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
CER FILTER 3.8GHZ LOW PASS
Lowest to $9.4546
ECAD model for LFCG-3400+
Walsin Technology Corporation
FILTER LOWPASS CERAMIC 2.4GHZ
Need more? Email Us
ECAD model for RFLPF1005040A1T
Mini-Circuits
LUMPED LC LPF, DC - 22 MHZ, 50
Lowest to $26.0757
ECAD model for SXLP-21.4+
Qorvo US Inc.
Signal Conditioning Band Class 14 BAW IL 1.8dB TX 2.2dB Rx
Lowest to $2.1130
ECAD model for TQM963014
Mini-Circuits
RF FILTER LOW PASS 370MHZ 12VQFN
Lowest to $23.3262
ECAD model for XLF-221+
Mini-Circuits
RF FILTER LOW PASS 6.3GHZ 12VQFN
Lowest to $29.0408
ECAD model for XLF-362H+
Mini-Circuits
RF FILTER 8.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $10.3963
ECAD model for EQY-8-63+
Qorvo US Inc.
2.4GHZ WI-FI FCC EDGEBOOST BAW F
Lowest to $3.2596
ECAD model for 885136
Mini-Circuits
CER FILTER 8.1GHZ BAND PASS
Lowest to $56.9046
ECAD model for BFHK-8501+

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention