EN
  • EN
  • DE

STEVAL-IHM023V1

Part No STEVAL-IHM023V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L6390, STGP10NC60KD
Supplied Contents Board(s)
Other Names 497-10370,STEVALIHM023V1,1805-STEVAL-IHM023V1,-497-10370
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1284504-STEVAL-IHM023V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM023V1 CAD Model

Description

The STEVAL-IHM023V1 from STMicroelectronics is a sophisticated and versatile low voltage three-phase inverter power board designed to drive brushless DC and permanent magnet synchronous motors. This power board is an integral component for applications such as HVAC systems, drones, electric bicycles, and other low voltage motor control scenarios.

Key Features

  • Based on the STGIPN3H60 – SLLIMM™-nano (small low-loss intelligent molded module) 3-phase IGBT inverter
  • Operates at a voltage range from 10.5 V to 20 V
  • Maximum output current of 2 A
  • Embedded ST-LINK/V2 for easy development and debugging
  • Overcurrent and overtemperature protections for enhanced safety
  • Compatible with a wide range of microcontrollers for flexible control
  • Onboard potentiometer for speed control
  • User-friendly interfaces and software
  • RoHS compliant and designed for energy efficiency

Application Domains

The STEVAL-IHM023V1 is ideal for a broad spectrum of low voltage motor control applications, including:

  • Home appliances such as washing machines and refrigerators
  • Industrial automation systems
  • Electric fans and other HVAC equipment
  • Battery-powered vehicles like e-bikes and scooters
  • Unmanned aerial vehicles (UAVs) or drones

Design Support

STMicroelectronics provides extensive design support for the STEVAL-IHM023V1, including reference design files, application notes, and technical documentation to facilitate rapid development and integration into your projects. With this power board, engineers and designers can significantly reduce time-to-market and enhance the reliability and performance of their motor control solutions.

Environmental and Quality Certifications

The STEVAL-IHM023V1 is manufactured with a commitment to quality and environmental sustainability, meeting the RoHS directive and ensuring compatibility with lead-free soldering processes.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess