EN
  • EN
  • DE

BFCN-732-1+

Part No BFCN-732-1+
Manufacturer Mini-Circuits
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819281-BFCN-732-1+
Ultra Librarian 3D Model Ultra Librarian BFCN-732-1+ CAD Model

Description

The BFCN-732-1+ is a bandpass filter manufactured by Mini-Circuits. It's a surface-mount device (SMD) designed to selectively pass frequencies within a specific range while attenuating frequencies outside that range. These filters are commonly used in RF (Radio Frequency) and microwave systems to isolate desired signals, reduce noise, and improve overall system performance.

Applications

  • Wireless communication systems
  • Radar systems
  • Satellite communication
  • Test and measurement equipment
  • Medical imaging

Features

  • Compact surface-mount package
  • Low insertion loss within the passband
  • High attenuation in the stopbands
  • Sharp cutoff characteristics
  • Operating temperature range of -40°C to +85°C
  • RoHS compliant

Benefits

  • Improves signal-to-noise ratio by filtering out unwanted frequencies.
  • Enhances system performance by isolating desired signals.
  • Reduces interference in sensitive electronic circuits.
  • Simplifies board assembly with its surface-mount design.
  • Ensures reliable operation over a wide temperature range.
  • Complies with environmental regulations.

Additional Details

The BFCN-732-1+ typically has a passband centered around a specific frequency, with insertion loss kept to a minimum within this range. Frequencies outside the passband are significantly attenuated. The specific passband frequency, insertion loss, and attenuation characteristics are detailed in the Mini-Circuits datasheet. The "+" symbol in the part number often indicates compliance with environmental standards like RoHS. Consult the official Mini-Circuits datasheet for detailed specifications, S-parameters, and application notes for this specific model.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.9577 $61.9577
3+ $50.8373 $152.5119
4+ $49.2480 $196.9920
5+ $47.6599 $238.2995
7+ $46.0706 $322.4942
9+ $41.3051 $371.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess