Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.6GHz Center
Impedance 50Ohm
Bandwidth 840 MHz
Insertion Loss 2.2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.049" W (2.01mm x 1.24mm)
Height (Max) 0.041" (1.04mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864155-BFCG-5600+
Ultra Librarian 3D Model Ultra Librarian BFCG-5600+ CAD Model

Description

The 864155-BFCG-5600+ is a ceramic filter designed for use in electronic circuits.

  • Manufacturer: Mini-Circuits
  • Package Size: 0.079" L x 0.049" W (2.01mm x 1.24mm)
  • Mounting Type: Surface Mount
  • Impedance: 50Ohm
  • Frequency: 5.6GHz
  • Filter Type: Band Pass
  • Insertion Loss: 2.2dB
  • Bandwidth: 840 MHz
  • Package Quantity: 1,000 pcs
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
ECAD model for SFECS10M8RF00-R0
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA8104F
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECV10.24MA5-A-TC
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M8PF0090-R0
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
ECAD model for SFELF10M7KAH0-B0
Murata Electronics North America
FILTER 10.7MHZ 180KHZ BANDWIDTH
Lowest to $1.5178
ECAD model for SFECS10M7HA00-R0
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $5.3294
ECAD model for SFECV10M7KA00-R0
Murata Electronics North America
Lowest to $0.4398
ECAD model for SFECV10M7GA00-R0

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9145 $59.5725
11+ $9.7760 $107.5360
16+ $9.4705 $151.5280
22+ $9.1650 $201.6300
29+ $8.8595 $256.9255
38+ $7.9430 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention