EN
  • EN
  • DE

ADC-6-1R+

Part No ADC-6-1R+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-200MHZ 6SMD / RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 200MHz
Coupling Factor 6.02 ± 0.3dB
Applications General Purpose
Power - Max 500mW
Return Loss 17.98dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 910245-ADC-6-1R+
Ultra Librarian 3D Model Ultra Librarian ADC-6-1R+ CAD Model

Description

The 910245-ADC-6-1R+ is an RF directional coupler designed for general-purpose applications.

  • Frequency Range: 5MHz to 200MHz
  • Coupling Factor: 6.02 ± 0.3dB
  • Return Loss: 17.98dB
  • Package Type: 6-SMD, flat leads
  • Packaging: Tape and reel
  • Product Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
Anaren
COUPLER 90DEG 2300-2700MHZ 0805
Lowest to $0.4782
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7561 $62.2683
6+ $17.0307 $102.1842
10+ $16.4985 $164.9850
13+ $15.9663 $207.5619
17+ $15.4341 $262.3797
22+ $13.8374 $304.4228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess