EN
  • EN
  • DE

VSC7104SX

Part No VSC7104SX
Manufacturer Microsemi - ENT
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi - ENT
Win Source Part Number 399582-VSC7104SX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7104SX CAD Model

Description

The VSC7104SX is a highly integrated chip from Microsemi - ENT, designed for precise timing and synchronization in network applications. As a key component in timing solutions, it provides robust performance and reliability for demanding environments. It is designed to distribute and synchronize clock signals with high precision.

Applications

  • Wireless base stations
  • Optical transport networks (OTN)
  • Synchronous Ethernet (SyncE) networks
  • IEEE 1588 Precision Time Protocol (PTP) applications
  • Broadcast video systems

Features

  • High-precision clock generation and distribution
  • Support for multiple timing standards
  • Integrated jitter attenuation
  • Frequency synthesis
  • Low phase noise
  • Clock monitoring and alarm functions

Benefits

  • Improved network synchronization accuracy
  • Enhanced network performance and reliability
  • Reduced jitter and wander
  • Simplified system design
  • Lower overall system cost

Additional Details

The VSC7104SX is engineered to meet the stringent timing requirements of modern communication systems. Its jitter attenuation capabilities ensure clean and stable clock signals, improving the performance of sensitive applications. The chip offers a wide range of programmable features, allowing for flexible configuration and customization. It supports various timing standards including SyncE, IEEE 1588 PTP, and others. The VSC7104SX integrates sophisticated clock monitoring and alarm functions, providing real-time status information and alerting the system to any potential timing issues. This capability enhances network reliability and simplifies maintenance. The device is typically packaged in a small form-factor package, such as a QFN, to minimize board space. It requires a stable power supply and careful PCB layout to achieve optimal performance. This component is lead-free and RoHS compliant.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess