EN
  • EN
  • DE

ZL30158GGG2

Part No ZL30158GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR ETH 64FBGA / Clock Generator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Telecom
Input LVCMOS, LVPECL
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-BGA
Win Source Part Number 800341-ZL30158GGG2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Family Name ZL30158
Introduction Date September 17, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30158GGG2 CAD Model

Description

The Microsemi Corporation ZL30158GGG2 is an integrated circuit designed for use in Ethernet, SONET/SDH, and Telecom applications.

  • Circuits: 1
  • Mounting: Surface-mount technology
  • Package: 64-ball grid array
  • Maximum Frequency: 750MHz
  • Input: LVCMOS and LVPECL
  • Output: LVCMOS and LVPECL
  • Features: PLL
  • Introduction Date: September 17, 2009
  • EAR99 Compliant: Yes
  • Estimated End-of-life Date: 2025
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1106 $68.2212
5+ $27.9891 $139.9455
7+ $27.1136 $189.7952
9+ $26.2393 $236.1537
12+ $25.3650 $304.3800
16+ $22.7408 $363.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess