EN
  • EN
  • DE

VSC7395XYV-03

Part No VSC7395XYV-03
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH ETHER GIGABIT 364-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Part Status Obsolete(EOL)
Applications Telecommunications
Operating Supply Voltage 3.3V
Package 364-BGA
Manufacturer Package 364-BGA (23x23)
Win Source Part Number 799212-VSC7395XYV-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7395XYV-03 CAD Model

Description

The VSC7395XYV-03 from Microsemi Solutions Sdn Bhd is an obsolete (EOL) integrated circuit (IC) that comes in a 364-BGA package.

  • Package: 364-BGA
  • Supply Voltage: 3.3V
  • Switch Circuit: Does not have
  • Multiplexer/Demultiplexer Circuit: Does not have
  • Maximum On-State Resistance: Not specified
  • Series: VSC7395
  • Alternative Parts: 88E6061-A1-LAJ1I000, 88E6061-A1-LAJ1C000

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess