EN
  • EN
  • DE

UES1503

Part No UES1503
Manufacturer Microsemi Corporation
Catalog Electronic Wholesale
Description RECTIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1276814-UES1503
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UES1503 CAD Model

Description

The UES1503 is a Ultrafast Efficient Rectifier manufactured by Microsemi Corporation. These rectifiers are designed for applications requiring high efficiency and fast switching speeds, making them suitable for power supplies, inverters, and other power conversion circuits.

Applications

  • Switching Power Supplies: Used as rectifier diodes in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect transistors from voltage spikes.
  • Power Factor Correction (PFC) Circuits: Incorporated in PFC circuits to improve the power factor of electronic devices.
  • Inverters: Used in inverters to convert DC voltage to AC voltage with high efficiency.
  • Motor Control Circuits: Provide fast and efficient rectification in motor control applications.

Features

  • Ultrafast Recovery Time: Switches quickly from conducting to blocking, minimizing switching losses.
  • High Efficiency: Reduces power dissipation and improves overall circuit efficiency.
  • Low Forward Voltage Drop: Minimizes voltage drop across the diode, reducing power loss.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High Reliability: Designed for robust and reliable operation in demanding environments.

Benefits

  • Improved Power Supply Efficiency: Reduces power losses in power supplies, leading to higher efficiency.
  • Reduced Switching Losses: Minimizes switching losses in high-frequency circuits.
  • Enhanced Circuit Performance: Improves the overall performance of power conversion circuits.
  • Increased System Reliability: Provides reliable and robust operation in demanding applications.
  • Lower Operating Temperature: Reduces heat generation, leading to cooler operation.

The UES1503 has specific electrical characteristics, including the forward voltage drop, reverse recovery time, maximum forward current, and peak reverse voltage. The forward voltage drop specifies the voltage drop across the diode when it is conducting. The reverse recovery time indicates how quickly the diode switches from conducting to blocking. The maximum forward current specifies the maximum current the diode can handle continuously. The peak reverse voltage specifies the maximum reverse voltage the diode can withstand without breakdown. Consult the datasheet from Microsemi Corporation for detailed specifications and operating conditions.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess