EN
  • EN
  • DE

SMDB05C/TR7

Part No SMDB05C/TR7
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC 8SO / ESD Suppressor TVS Bi-Dir 5V 8-Pin SO T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Series TVSarray
Packaging Reel package
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 11V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General
Capacitance @ Frequency 200pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 772501-SMDB05C/TR7
Popularity Medium
Supply and Demand Status Limited
Family Name SMDB05C
Introduction Date July 10, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SMDB05C/TR7 CAD Model

Description

The Microsemi Corporation SMDB05C/TR7 is a TVSarray IC with four bidirectional channels.

  • Type: Zener
  • Operating Temperature: -55°C to 150°C (TJ)
  • Voltage - Reverse Standoff (Typ): 5V
  • Current - Peak Pulse (10/1000μs): 5A (8/20μs)
  • Power - Peak Pulse: 300W
  • Capacitance @ Frequency: 200pF @ 1MHz
  • Family: SMDB05C
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Mounting: Surface Mount
  • ECCN: EAR99
  • Applications: Circuit Protection
  • Popularity: Medium
  • Alternative Parts: SMDA05LCC-T7, SMDB05C, SMDA05C, SMDA05C-G
  • Introduction Date: July 10, 2000
  • Manufacturer: Microsemi Corporation
  • Estimated EOL Date: 2024
  • Country of Origin: Malaysia

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8028 $50.4504
44+ $2.2997 $101.1868
68+ $2.2278 $151.4904
93+ $2.1560 $200.5080
120+ $2.0841 $250.0920
161+ $1.8685 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess