EN
  • EN
  • DE

UA725EHC

Part No UA725EHC
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description INSTRUMENTATION OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275463-UA725EHC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA725EHC CAD Model

Description

The UA725EHC is a precision instrumentation operational amplifier originally manufactured by Fairchild, now part of ON Semiconductor. This op-amp is designed for applications requiring very low input offset voltage, low input bias current, and high common-mode rejection ratio (CMRR). Its exceptional precision makes it suitable for demanding measurement and signal conditioning tasks.

Applications:

  • Precision instrumentation: Used in sensitive measurement instruments such as digital voltmeters, electronic scales, and pressure sensors.
  • Strain gauge amplifiers: Amplifies the small output signals from strain gauges in load cells and other force measurement systems.
  • Thermocouple amplifiers: Conditions the signals from thermocouples for temperature measurement applications.
  • Medical equipment: Used in ECG machines, blood pressure monitors, and other medical devices requiring accurate signal amplification.
  • Data acquisition systems: Provides precision amplification and buffering for analog signals in data acquisition systems.

Features:

  • Ultra-low input offset voltage: Minimizes errors due to input voltage variations.
  • Low input bias current: Reduces errors caused by input current flow.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise signals, improving accuracy.
  • High open-loop gain: Provides high amplification for weak input signals.
  • Low noise: Minimizes unwanted noise in the amplified signal.
  • Short-circuit protection: Protects the op-amp from damage due to output short circuits.

Benefits:

  • High accuracy: Provides very accurate amplification of input signals.
  • Improved signal-to-noise ratio: Minimizes noise and improves the clarity of the amplified signal.
  • Reduced errors: Minimizes errors due to offset voltage, bias current, and common-mode noise.
  • Enhanced system performance: Improves the overall performance of electronic systems by providing precision signal conditioning.
  • Increased reliability: Provides stable and reliable performance over a wide range of operating conditions.

Additional Details:

The UA725EHC is typically packaged in a metal can package, which provides good thermal conductivity and shielding. Designers should consult the ON Semiconductor datasheet for detailed specifications, application notes, and performance characteristics. External offset nulling circuitry may be used to further reduce the input offset voltage. Careful PCB layout techniques are essential to minimize noise and ensure stable operation. The UA725EHC remains a popular choice for precision instrumentation applications where high accuracy and low noise are critical requirements.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess