EN
  • EN
  • DE

SMBG4752C/TR13

Part No SMBG4752C/TR13
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG4752
Other Names SMBG4752C/TR13,150-SMBG4752C/TR13TR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279958-SMBG4752C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG4752C/TR13 CAD Model

Description

The SMBG4752C/TR13 is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. The 'C' suffix denotes that it is a bidirectional TVS diode, meaning it can protect circuits from voltage surges in both directions. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is packaged in an SMB (DO-214AA) package, making it suitable for automated assembly processes.

Applications

  • Protection of I/O Interfaces
  • Voltage surge protection in consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Power supply protection

Features

  • Surface Mount SMB (DO-214AA) Package
  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Bidirectional capability
  • Typical IR less than 1 μA above 10V
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • For devices with VBR ≥ 10V, ID are typically less than 5μA
  • UL Recognized compound under file number E324982
  • Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits

  • Provides robust protection against voltage transients in both directions, enhancing system reliability.
  • Compact SMB package allows for efficient use of board space.
  • Fast response time ensures quick clamping of transient voltages, minimizing potential damage to protected circuits.
  • Low leakage current reduces power consumption and improves overall efficiency.
  • Meets industry safety standards, ensuring compliance and reliability.

Technical Specifications

The SMBG4752C/TR13 features bidirectional protection, suitable for AC signal lines. It has a standoff voltage (VRWM). The breakdown voltage (VBR) and clamping voltage (VC) vary based on specific testing conditions, but generally offer protection up to 52V. The peak pulse power (PPP) is typically 600W at 10/1000μs waveform. The operating temperature range is typically -55°C to +150°C.

The 'TR13' suffix indicates that the device is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess