EN
  • EN
  • DE

SMAJ4460E3/TR13

Part No SMAJ4460E3/TR13
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 3.72 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Other Names SMAJ4460E3/TR13,150-SMAJ4460E3/TR13TR
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279829-SMAJ4460E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4460E3/TR13 CAD Model

Description

The SMAJ4460E3/TR13 is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This TVS diode is part of the SMAJ series, known for its compact size and high surge current capability.

Applications:

      
  • Protection of I/O interfaces
  •   
  • Surge protection in communication lines
  •   
  • ESD protection in consumer electronics
  •   
  • Voltage transient suppression in industrial equipment
  •   
  • Protection of sensitive components in automotive electronics

Features:

      
  • Surface-mount SMA package for space-saving designs
  •   
  • Glass passivated junction
  •   
  • Excellent clamping capability
  •   
  • Low incremental surge resistance
  •   
  • Typical IR less than 1 μA above 10V
  •   
  • High-temperature soldering guaranteed: 260°C/10 seconds at terminals
  •   
  • Plastic material used carries Underwriters Laboratory Flammability Classification 94V-0

Benefits:

      
  • Provides reliable protection against voltage transients, improving the reliability and lifespan of electronic systems.
  •   
  • Compact SMA package allows for use in space-constrained applications.
  •   
  • High surge current capability ensures effective protection against severe transient events.
  •   
  • Fast response time clamps transient voltages quickly.
  •   
  • Easy to integrate into circuit boards using standard surface-mount soldering techniques.

Additional Details:

The SMAJ4460E3/TR13 has a standoff voltage of 60V and a breakdown voltage of 66.7V to 73.7V. It features a maximum peak pulse power dissipation of 400W. The operating junction temperature ranges from -55°C to +150°C. The clamping voltage at peak pulse current is 96.8V. The 'E3' suffix indicates compliance with RoHS standards, and '/TR13' is a packaging code for tape and reel. This TVS diode provides a robust and efficient solution for transient voltage protection in a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess