EN
  • EN
  • DE

SG1548J

Part No SG1548J
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description QUAD POWER FAULT MONITOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Power Supply Monitor
Operating Supply Voltage 4.5 V ~ 35 V
Operating Supply Current 4.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1248251-SG1548J
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SG1548
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SG1548J CAD Model

Description

The Microsemi Corporation SG1548J Power Supply Monitor is a high-performance integrated circuit that is designed for use in a wide range of applications.

  • Mounting Technology: Through-Hole
  • Operating Temperature Range: -55°C to 125°C
  • Operating Supply Voltage: 4.5 V to 35 V
  • Operating Supply Current: 4.8mA
  • Device Package: 16-CDIP
  • Manufacturer Package: Not Specified
  • Popularity: Not Very Popular
  • Supply and Demand Status: Medium

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess