EN
  • EN
  • DE

PD69104B1FILQ-TR

Part No PD69104B1FILQ-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CONTROLLER 48QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tape and Reel
Type Controller (PSE)
Number of Channels 4
Maximum Power 36W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 44V ~ 57V
Supply Current 10mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 759376-PD69104B1FILQ-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD69104B1FILQ-TR CAD Model

Description

The Microsemi Corporation PD69104B1FILQ-TR is an integrated circuit component that has a high popularity in the market.

  • Type: Controller (PSE)
  • Channels: 4
  • Internal Switches: Yes
  • Standards: 802.3at (PoE+) and 802.3af (PoE)
  • Feature: Auxiliary sense
  • Package: 48-QFN (8x8)
  • Manufacturer Package: 48-VFQFN Exposed Pad
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 3 (168 Hours)
  • Supply Voltage: 44V to 57V
  • Maximum Power: 36W

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4329 $62.8658
4+ $25.7911 $103.1644
7+ $24.9851 $174.8957
9+ $24.1792 $217.6128
11+ $23.3732 $257.1052
15+ $20.9553 $314.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess