EN
  • EN
  • DE

MT9123AP1

Part No MT9123AP1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC ECHO CANCELLER DUAL 28PLCC / ECHO Canceller Chip 2-CH G.165/G.711 With Tone Detection 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function Echo Cancellation
Interface Serial
Number of Circuits 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 790229-MT9123AP1
Popularity Medium
Supply and Demand Status Limited
Family Name MT9123
Introduction Date July 02, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MT9123AP1 CAD Model

Description

The Microsemi Corporation MT9123AP1 is an integrated circuit (IC).

  • Package: 28-LCC (J-Lead)
  • Circuits: Two
  • Application: Echo Cancellation
  • Operating Temperature: -40°C ~ 85°C
  • Supply and Demand: Limited
  • End-of-Life: 2025 (Estimated)

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Others
Lowest to $18.3934
Infineon Technologies
Lowest to $85.6225
Others
Need more? Email Us
Infineon Technologies
Lowest to $21.6228

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess