EN
  • EN
  • DE

MT8806APR1

Part No MT8806APR1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X4 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 1
Max On Resistance 65 Ohm
Single Supply Voltage (V+) 4.5 V to 13.2 V
Dual Supply Voltage(V±) ±4.5 V
-3db Bandwidth 45MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC
Win Source Part Number 123362-MT8806APR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT8806APR1 CAD Model

Description

The Microsemi Corporation MT8806APR1 is an integrated circuit designed for use in telecommunications applications.

  • -3db Bandwidth: 45MHz
  • Channel: one channel
  • Packaging: reel - TR packaging
  • Mounting: 28-PLCC technology
  • Maximum On Resistance: 65 Ohm
  • Single Supply Voltage (V+): range of 4.5 V to 13.2 V
  • Dual Supply Voltage (V±): range of ±4.5 V
  • Supply and Demand Status: balanced
  • Operating Temperature: ranging from -40°C to 85°C (TA)

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6332 $61.0656
19+ $6.2633 $119.0027
29+ $6.0674 $175.9546
40+ $5.8717 $234.8680
51+ $5.6761 $289.4811
69+ $5.0889 $351.1341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess