EN
  • EN
  • DE

HMC385LP4TR

Part No HMC385LP4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2.25GHZ-2.5GHZ 24QFN / RF Amplifier IC 2.25GHz ~ 2.5GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 2.25GHz ~ 2.5GHz
Voltage - Supply 3V
Current - Supply 35mA
Test Frequency 2.5GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC385
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920402-HMC385LP4TR
Ultra Librarian 3D Model Ultra Librarian HMC385LP4TR CAD Model

Description

Product Overview: HMC385LP4TR by Analog Devices Inc.

The HMC385LP4TR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This state-of-the-art product is engineered to meet the demanding requirements of RF and microwave signal amplification, offering superior performance for telecommunications, aerospace, and defense applications.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it versatile for various applications.
  • Gain: It provides a high gain, ensuring amplified signals are delivered with clarity and strength.
  • Output Power: The HMC385LP4TR delivers robust output power, which is essential for driving subsequent stages in a signal chain or for direct use in communication systems.
  • Power Added Efficiency (PAE): With its high PAE, the amplifier operates efficiently, minimizing power loss and reducing thermal challenges.
  • Package: Housed in a compact 4x4mm QFN leadless package, the HMC385LP4TR is designed for space-constrained applications without compromising performance.
  • Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design.

Applications

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test instrumentation
  • Military and space applications
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC385LP4TR is no exception. It is built to meet the highest industry standards, ensuring long-term performance even in the most challenging environments. With its robust design and superior specifications, the HMC385LP4TR is an excellent choice for designers seeking a reliable and powerful amplification solution.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4976 $58.4928
8+ $15.9979 $127.9832
12+ $15.4978 $185.9736
16+ $14.9977 $239.9632
20+ $14.4987 $289.9740
27+ $12.9984 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess