EN
  • EN
  • DE

MSTC60-16

Part No MSTC60-16
Manufacturer Microsemi Corporation
Catalog TVS - Thyristors
Description MOD THYRISTOR DIODE 60A SF1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 60 A
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1500A @ 50Hz
Current - Hold (Ih) (Max) 250 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 886049-MSTC60-16
Ultra Librarian 3D Model Ultra Librarian MSTC60-16 CAD Model

Description

The 886049-MSTC60-16 is a module that belongs to the thyristor family of discrete semiconductor products manufactured by Microsemi Corporation.

  • Type: SCR (Silicon Controlled Rectifier)
  • Maximum Current Rating: 60A
  • Voltage Rating: 1.6kV
  • Configuration: Series connection of two SCRs
  • Mounting: Chassis
  • Temperature Range: -40°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess