EN
  • EN
  • DE

R75TR3120AAH3J

Part No R75TR3120AAH3J
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM AUTO POLYPROP RAD / Film Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tray
Standard Package 560
REACH Status REACH Unaffected
Win Source Part Number 1350491-R75TR3120AAH3J
Ultra Librarian 3D Model Ultra Librarian R75TR3120AAH3J CAD Model

Description

The R75TR3120AAH3J is a film capacitor manufactured by Kemet. It belongs to the R75 series, which is designed for demanding applications requiring high reliability and performance. This particular capacitor has a capacitance of 0.12 µF (microfarads) and a voltage rating of 1600 VDC. The R75 series is known for its self-healing properties and excellent stability under high voltage and high temperature conditions. The "TR" in the part number indicates tape and reel packaging for automated assembly. The AAH3J likely signifies specific electrical or mechanical characteristics related to tolerance, lead spacing, or other parameters.

Applications

  • High Voltage Power Supplies: Smoothing and filtering in high voltage power supplies for industrial and medical equipment.
  • Inverters: Used in inverters for renewable energy systems (solar, wind) and motor drives.
  • Snubber Circuits: Protecting power semiconductors (IGBTs, MOSFETs) in snubber circuits.
  • Pulse Circuits: Used in applications requiring high pulse current capability.
  • High Frequency Applications: Suitable for filtering and decoupling in high frequency circuits.

Features

  • 0.12 µF Capacitance: Provides a specific capacitance value for filtering and energy storage applications.
  • 1600 VDC Voltage Rating: Suitable for high voltage applications.
  • Polypropylene Film Dielectric: Offers excellent stability and low dissipation factor.
  • Self-Healing Properties: Can withstand voltage overstress without catastrophic failure.
  • High Reliability: Designed for demanding applications requiring long-term performance.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits

  • Reliable Performance: Provides stable and consistent performance under high voltage and high temperature conditions.
  • Long Life: Designed for long-term operation in demanding environments.
  • Safety: Self-healing properties enhance safety and prevent catastrophic failures.
  • Easy to Use: Tape and reel packaging simplifies the assembly process.
  • Versatile: Suitable for a wide range of high voltage applications.

Additional Details

The R75TR3120AAH3J capacitor has a lead spacing of typically 22.5 mm or 27.5 mm. The tolerance is typically ±5% or ±10%. The operating temperature range is typically from -55°C to +105°C. The dissipation factor (tan δ) is typically very low, ensuring efficient energy storage and delivery. The insulation resistance is typically very high, minimizing leakage current. The capacitor is typically encapsulated in a flame-retardant epoxy resin. This capacitor is RoHS compliant. It is suitable for wave soldering and reflow soldering processes, although careful attention should be paid to temperature profiles. The dimensions of the capacitor vary depending on the specific case size.

You May Also Be Interested in

Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess