The D15XB60-7001 is a rectifier bridge manufactured by Shindengen. It's designed to convert alternating current (AC) to direct current (DC), a fundamental process in many electronic devices and power systems. This particular model is part of Shindengen's extensive line of rectifier bridges, known for their reliability and performance.
Applications
- Power supplies for various electronic devices.
- AC to DC conversion in consumer electronics.
- Industrial automation equipment requiring DC power.
- Battery chargers.
- LED lighting systems.
Features
- High surge current capability, providing robustness against transient voltage spikes.
- Compact size, allowing for efficient use of board space.
- High isolation voltage, ensuring safety and preventing electrical hazards.
- Low forward voltage drop, improving overall efficiency.
- RoHS compliant, adhering to environmental regulations.
Benefits
- Reliable AC to DC conversion ensures consistent performance of connected devices.
- Protection against voltage surges prevents damage to sensitive electronic components.
- Space-saving design enables integration into compact electronic systems.
- Improved energy efficiency leads to reduced power consumption and lower operating costs.
- Environmentally friendly due to RoHS compliance.
Additional Details
The D15XB60-7001 typically handles a repetitive peak reverse voltage of 600V and a forward current of 1.5A. Its operating temperature ranges from -40°C to +150°C, making it suitable for a wide range of environments. The package type is a molded case, providing good mechanical protection and insulation. The device also boasts a high thermal conductivity, aiding in heat dissipation and contributing to its long-term reliability. Proper heatsinking may be required depending on the application and operating conditions.