EN
  • EN
  • DE

MSTC110-16

Part No MSTC110-16
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description POWER MOD THYRISTOR/DIODE T1 / SCR Module 1600V 2250A 7-Pin Case T-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1600V
Current - On State (It (AV)) (Maximum) 110A
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2250A @ 50Hz
Current - Hold (Ih) (Maximum) 250mA
Operating Temperature Range -40°C ~ 130°C (TJ)
Mounting Screw Mount
Package Module
Win Source Part Number 789864-MSTC110-16
Popularity Medium
Supply and Demand Status Limited
Family Name MSTC110-16
Introduction Date October 19, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSTC110-16 CAD Model

Description

The Microsemi Corporation 789864-MSTC110-16 is a module that comes in bulk packaging and is mounted using screw mount.

  • Operating Temperature: -40°C ~ 130°C (TJ)
  • Voltage Off State: 1600V
  • SCR Connection: Series
  • SCRs and Diodes: Two SCRs and diodes
  • Family Name: MSTC110-16
  • Category: Discrete Semiconductor Products
  • Voltage Gate Trigger (Vgt) (maximum): 3V
  • Current Gate Trigger (Igt) (maximum): 150mA
  • Introduction Date: October 19, 2011
  • ECCN: EAR99
  • Supply and Demand Status: Limited

You May Also Be Interested in

IXYS
SCR MODULE 1.6KV 121A SOT-227-4
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Microsemi Corporation
PWR MOD THYRISTOR 1600V 200V SM4
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
IXYS
SCR MODULE 1.4KV 180A TO-240AA
Lowest to $72.8133

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess