EN
  • EN
  • DE

MSMBG17CA

Part No MSMBG17CA
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 17VWM 27.6VC DO215AA / Diode TVS Single Bi-Dir 17V 600W 2-Pin SMBG Bag
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500
Packaging Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Minimum Breakdown Voltage 18.9V
Maximum Clamping Voltage 27.6V
Current - Peak Pulse (10/1000μs) 21.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package DO-215AA, SMB Gull Wing
Manufacturer Package SMBG (DO-215AA)
Win Source Part Number 769992-MSMBG17CA
Popularity Medium
Supply and Demand Status Limited
Family Name MSMBG17CA
Introduction Date July 05, 2010
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MSMBG17CA CAD Model

Description

The Microsemi Corporation 769992-MSMBG17CA is a Zener diode used for circuit protection.

  • Reverse Standoff Voltage: 17V
  • Maximum Peak Pulse Current (10/1000μs): 21.7A
  • Power Rating: 600W
  • Minimum Breakdown Voltage: 18.9V
  • Mounting: SMD
  • Package/Case: DO-215AA, SMB Gull Wing
  • Maximum Clamping Voltage: 27.6V
  • Temperature Range: -65°C to 150°C
  • Series: Military, MIL-PRF-19500

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess