EN
  • EN
  • DE

MPLAD30KP54AE3-TR

Part No MPLAD30KP54AE3-TR
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831536-MPLAD30KP54AE3-TR
Ultra Librarian 3D Model Ultra Librarian MPLAD30KP54AE3-TR CAD Model

Description

The MPLAD30KP54AE3-TR is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It's part of Microsemi's high-reliability TVS diode family.

Applications:

  • Protection of I/O interfaces
  • Power supply protection
  • Data line protection
  • Telecommunication equipment protection
  • Industrial control systems protection

Features:

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Unidirectional or bidirectional configuration
  • Glass passivated junction
  • Surface mount package

Benefits:

  • Effective Transient Protection: Provides robust protection against voltage transients, preventing damage to sensitive electronic components.
  • Improved System Reliability: Enhances the reliability of electronic systems by protecting them from overvoltage events.
  • Fast Response: Quickly clamps transient voltages, preventing them from reaching critical components.
  • Simplified Circuit Design: Easy to integrate into circuit designs, offering a simple and effective solution for transient voltage protection.
  • Compact Size: Surface mount package allows for efficient use of board space.

Additional Details:

The '30KP54A' indicates a 30kW peak pulse power TVS diode with a standoff voltage of 54V. The 'E3' and 'TR' suffixes indicate specific packaging and tape and reel options. Refer to the Microsemi datasheet for specific clamping voltage, surge current ratings, and other detailed electrical characteristics.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess