EN
  • EN
  • DE

MAX3625BEUG+T

Part No MAX3625BEUG+T
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR PREC 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, Fibre Channel
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Differential - Input No/Yes
Frequency - Max 318.75MHz
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Ultra Librarian 3D Model Ultra Librarian MAX3625BEUG+T CAD Model

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess