EN
  • EN
  • DE

M1A3PE3000-PQG208

Part No M1A3PE3000-PQG208
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series ProASIC3E
Total RAM Bits 516096
Number of I/O 147
Number of Gates 3000000
Operating Supply Voltage 1.425 V ~ 1.575 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 766722-M1A3PE3000-PQG208
Popularity Medium
Supply and Demand Status Limited
Family Name M1A3PE3000
Introduction Date January 23, 2005
ECCN 3A001.a.7.a
Country of Origin Hong Kong
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian M1A3PE3000-PQG208 CAD Model

Description

The M1A3PE3000-PQG208 is a high-performance FPGA (Field-Programmable Gate Array) from Microsemi Corporation, designed for a wide range of applications requiring programmable logic and high-speed processing. It is part of the ProASIC3E family, which is known for its flash-based architecture, offering a combination of performance, density, and security.

Applications

  • Aerospace and Defense: Used in radar systems, communication equipment, and flight control systems.
  • Industrial Automation: Employed in motor control, programmable logic controllers (PLCs), and industrial networking.
  • Medical Imaging: Integrated into ultrasound equipment, MRI machines, and other medical diagnostic tools.
  • Communication Systems: Used in wireless base stations, network switches, and routers.
  • Automotive: Applied in advanced driver-assistance systems (ADAS), infotainment systems, and engine control units (ECUs).

Features

  • Flash-Based FPGA: Offers instant-on operation and non-volatility.
  • 3 Million Equivalent Gates: Provides a substantial amount of programmable logic resources.
  • 208-Pin PQFP Package: A compact package suitable for various board layouts.
  • High-Speed Performance: Supports high-frequency operation for demanding applications.
  • Integrated Security Features: Includes flash freeze technology to prevent unauthorized access and cloning.
  • Advanced I/O Capabilities: Supports a variety of I/O standards, including LVDS and PCI.
  • Embedded Memory Blocks: Features distributed RAM blocks for efficient data storage.

Benefits

  • Flexibility: The programmable nature allows for customization and adaptation to changing requirements.
  • Fast Time-to-Market: Simplifies the design process and reduces development time.
  • Reduced System Cost: Integration of multiple functions into a single device lowers component count and board size.
  • Enhanced Security: Protects sensitive data and intellectual property from unauthorized access.
  • Improved Performance: High-speed operation and efficient architecture enable real-time processing.
  • Reliability: Flash-based technology provides high reliability and long-term data retention.

Additional Details

The M1A3PE3000-PQG208 operates with a core voltage of 1.5V and supports a wide range of I/O voltages. It is designed to operate over an industrial temperature range, making it suitable for harsh environments. The device is supported by Microsemi's Libero IDE software, which provides a comprehensive suite of tools for design, simulation, and implementation.

The ProASIC3E family offers a robust solution for designers looking for a combination of performance, security, and flexibility in their FPGA designs. Its flash-based architecture and integrated security features make it a popular choice for applications requiring reliable and secure operation.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess