EN
  • EN
  • DE

LXMG1960-28-03

Part No LXMG1960-28-03
Manufacturer Microsemi Corporation
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC BOOST 35V 25MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Constant Current
Topology Boost
Number of Outputs 6
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 28V
Voltage - Output 35V (Max)
Current - Output (Max) 25mA
Power (Watts) 5 W
Dimming Analog, PWM
Features OTP, OVP, SCP
Operating Temperature -30°C ~ 80°C
Efficiency 85%
Termination Style Terminal Block
Size / Dimension 2.72" L x 1.10" W x 0.24" H (69.0mm x 27.9mm x 6.0mm)
Ultra Librarian 3D Model Ultra Librarian LXMG1960-28-03 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 15V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 1050MA72-143V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 201.6W 48-96V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12-24V 6.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 18.9-27V 1.12A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 18-36V 2.65A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 240W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 28A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess