EN
  • EN
  • DE

LX1660CN

Part No LX1660CN
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 16DIP / series Controller, Intel Pentium® Voltage Regulator IC 1 Output 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Applications Controller, Intel Pentium®
Voltage - Input 10.8V ~ 13.2V
Number of Outputs 1
Voltage - Output 2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP
Supplier Device Package 16-DIP
Base Product Number LX1660
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-LX1660CN,LX1660CN-ND,LX1660CN-NDR
Standard Package 2,500
Win Source Part Number 1033100-LX1660CN
Ultra Librarian 3D Model Ultra Librarian LX1660CN CAD Model

Description

The LX1660CN is a voltage regulator integrated circuit (IC) designed for use in controlling Intel Pentium processors.

  • Voltage Output: 2V
  • Voltage Input Range: 10.8V to 13.2V
  • Output: Single
  • Mounting: 16-DIP package
  • Lifecycle Status: Obsolete
  • Temperature Range: 0°C to 70°C
  • Standard Package: 2,500
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess