EN
  • EN
  • DE

LX1571CDM

Part No LX1571CDM
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secondary-Side Controller
Supply Voltage - Operating 10 V to 40 V
Operating Supply Current 18mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1064574-LX1571CDM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LX1571CDM CAD Model

Description

The Microsemi Corporation LX1571CDM is an 8-SOIC case/package secondary-side controller IC suitable for various applications.

  • Case/Package: 8-SOIC
  • Operating Supply Voltage: 10 V to 40 V
  • Operating Supply Current: 18mA
  • Status: obsolete(EOL)
  • Popularity: medium
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess