The LE88830KQCT is a low power, single channel SLIC (Subscriber Line Interface Circuit) designed for VoIP (Voice over Internet Protocol) applications. Manufactured by Microsemi, it provides all the necessary functions to interface a digital VoIP system to a traditional analog telephone line.
Applications:
- VoIP Gateways: Used in residential and enterprise VoIP gateways to connect analog phones to IP networks.
- IP PBX Systems: Integrated into IP Private Branch Exchange systems to provide analog phone connectivity.
- FXS Ports: Provides the FXS (Foreign Exchange Subscriber) functionality in telecommunication equipment.
- Analog Telephone Adapters (ATAs): Used in ATAs to connect analog telephones to broadband internet connections.
- Wireless Local Loop (WLL) Systems: Integrated into WLL systems to provide telephone services over wireless networks.
Features:
- Single-Channel SLIC: Supports a single analog telephone line interface.
- Low Power Consumption: Designed for low power operation, ideal for energy-efficient VoIP systems.
- Battery Feed: Provides battery feed voltage to power the connected telephone.
- Ring Generation: Generates ringing signals to alert the user of incoming calls.
- Codec Interface: Interfaces with standard voice codecs for voice digitization and compression.
Benefits:
- Reduced System Cost: Provides a cost-effective solution for implementing analog phone connectivity in VoIP systems.
- Improved System Performance: Offers high-quality voice transmission and reliable operation.
- Simplified System Design: Integrates all necessary SLIC functions into a single chip, simplifying system design and reducing component count.
- Lower Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
- Enhanced System Reliability: Designed for robust and reliable operation in demanding telecommunications environments.
Additional Details:
The LE88830KQCT operates from a single power supply voltage and provides protection against overvoltage and overcurrent conditions. It supports various signaling protocols, including DTMF (Dual-Tone Multi-Frequency) and pulse dialing. The device is available in a compact package, making it suitable for space-constrained applications. Detailed technical specifications, including electrical characteristics, timing parameters, and application notes, can be found in the device datasheet provided by Microsemi. The device also includes built-in test capabilities, allowing for easy system diagnostics and maintenance.