EN
  • EN
  • DE

LE79R70-1FQCT

Part No LE79R70-1FQCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLIC 1CH 40DB LGBAL 32QFN / SLIC 1-CH 40dB 110mA 5V 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-VQFN Exposed Pad
Manufacturer Package 32-QFN (8x8)
Win Source Part Number 778462-LE79R70-1FQCT
Popularity Medium
Supply and Demand Status Limited
Family Name LE79R70
Introduction Date April 07, 1995
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LE79R70-1FQCT CAD Model

Description

The Microsemi Corporation LE79R70-1FQCT is a Subscriber Line Interface Concept (SLIC) integrated circuit that is designed for 2-wire interface.

  • Operating Voltage: 4.75 V to 5.25 V
  • Circuits: 1
  • Package: 32-VQFN Exposed Pad
  • Operating Temperature: 0°C to 70°C
  • Family: LE79R70
  • Manufacturer Package: 32-QFN (8x8)
  • Popularity: Medium
  • Estimated EOL Date: 2027

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess