EN
  • EN
  • DE

LE79231DJCT

Part No LE79231DJCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLAC 1CH 70V MTRG 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Part Status Obsolete(EOL)
Interface 2-Wire
Operating Supply Voltage 3.3V
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.43x13.97)
Win Source Part Number 778459-LE79231DJCT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Family Name Le79231
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LE79231DJCT CAD Model

Description

The Microsemi Corporation Le79231DJCT is an obsolete integrated circuit (IC) designed for use in electronic devices.

  • Package: 32-LCC (J-Lead)
  • Operating Supply Voltage: 3.3V
  • Interface: 2-wire
  • Family: Le79231
  • EOL Date: Passed
  • Demand: Medium
  • Package Quantity: 750
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess