EN
  • EN
  • DE

JANTX2N6788

Part No JANTX2N6788
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description POWER MOSFET N-CHANNEL(BVdss=100V, Rds(on)=0.30ohm, Id=6.0A) | MOSFET N-CH TO-205AF TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 6A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 350mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 18nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191524-JANTX2N6788
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N6788 CAD Model

Description

The Microsemi Corporation JANTX2N6788 is an N-channel MOSFET transistor with a TO-39 package type.

  • Status: Obsolete
  • Popularity: Medium
  • Vds - Drain-Source Breakdown Voltage: 100V
  • Id - Continuous Drain Current: 6A
  • Rds On (Maximum) @ Id, Vgs: 350mOhm @ 6A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
  • Gate Source Voltage (Maximum): ±20V
  • Commonly Used In: Discrete semiconductor products
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess