EN
  • EN
  • DE

JANTX1N4477

Part No JANTX1N4477
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description 1.5 WATT GLASS ZENER DIODES | DIODE ZENER 33V 1.5W DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power 1.5W
Impedance (Maximum) (Zzt) 25 Ohms
Current - Reverse Leakage at Vr 50nA at 26.4V
Voltage - Forward (Vf) (Maximum) at If 1V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191429-JANTX1N4477
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N4477 CAD Model

Description

The JANTX1N4477 is a Zener diode manufactured by Microsemi Corporation, designed to provide voltage regulation and transient voltage suppression in demanding applications. This diode is specifically screened and qualified to meet stringent military and aerospace standards (JANTX level), ensuring high reliability and consistent performance under harsh environmental conditions.

Applications:

      
  • Voltage regulation
  •   
  • Transient voltage suppression
  •   
  • Overvoltage protection
  •   
  • Clipping circuits
  •   
  • Military and aerospace electronics

Features:

      
  • Zener diode
  •   
  • Voltage range: [Specify voltage range based on available data, e.g., 3.3V to 33V, and replace this bracketed text]
  •   
  • High surge current capability
  •   
  • Low leakage current
  •   
  • Sharp breakdown voltage
  •   
  • Qualified to JANTX level (MIL-PRF-19500)

Benefits:

      
  • Precise voltage regulation
  •   
  • Effective protection against voltage transients
  •   
  • High reliability in harsh environments
  •   
  • Meets stringent military and aerospace standards
  •   
  • Stable performance over a wide temperature range

Additional Details:

The JANTX1N4477 is typically available in a DO-41 or similar axial-lead package. Key specifications include the Zener voltage (VZ), surge current rating (IFSM), and reverse leakage current (IR). The Zener voltage tolerance is typically ±5%. The diode is designed to withstand high surge currents, providing robust protection against transient voltage events. The low leakage current minimizes power losses and ensures efficient operation. The operating temperature range is typically -65°C to +175°C. The diode's sharp breakdown voltage ensures precise voltage regulation. Microsemi's rigorous testing and screening processes ensure that the JANTX1N4477 meets the demanding requirements of military and aerospace applications. It is used in power supplies, control systems, and other critical electronic circuits to provide reliable voltage regulation and overvoltage protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7310 $66.9240
9+ $13.7281 $123.5529
14+ $13.2991 $186.1874
18+ $12.8701 $231.6618
24+ $12.4411 $298.5864
32+ $11.1541 $356.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess