EN
  • EN
  • DE

GA300A

Part No GA300A
Manufacturer Microsemi Corporation
Catalog Thyristors—SCRs
Description SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Off State 60 V
Voltage - Gate Trigger (Vgt) (Max) 750 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (AV)) (Max) 100 A
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 mA
SCR Type Standard Recovery
Operating Temperature 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18;5;9;7;10;8;3;4;2;1;118;1514;31;5272;448;238;602038;18;1465;353;150;278;600066;954;568;488;835;1833;20;1261;172;1655;497;1801;600277;112;1740;818;0;79871;79872;77912;77913;77914;77915;77916;77917;77918;77919;77920;77921;77922;77923;77924;77925;77926;77927;77928;77929;77930;77931;77932;77933;77934;77935;77936;77937;79873;79874;79875;82134;49746;119259;49511;106790;118728;11179;122878;102637;108227;1323;113996;52832;113100;108297;108299;125240;122820;122819;122822;122821;3267;124173;5744;114553;119258;119723;96021;108225;97550;101360;101361;58349;6033;107041;1287;87977;62;61;3;2;243;4;1;17;6;0;2;4;7;1;25 V;30 V;50 V;60 V;100 V;125 V;150 V;200 V;250 V;300 V;400 V;450 V;500 V;600 V;650 V;700 V;800 V;850 V;900 V;1 kV;1.2 kV;1.25 kV;1.3 kV;1.4 kV;1.5 kV;1.6 kV;1.8 kV;2 kV;2.2 kV;2.3 kV;2.4 kV;2.5 kV;2.6 kV;2.8 kV;3 kV;3.2 kV;3.4 kV;3.6 kV;3.8 kV;4 kV;4.2 kV;4.4 kV;4.5 kV;4.8 kV;5.2 kV;6 kV;6.5 kV;8 kV;600 mV;750 mV;800 mV;1 V;1.2 V;1.3 V;1.4 V;1.5 V;1.7 V;1.8 V;2 V;2.3 V;2.5 V;3 V;4 V;4.5 V;5 V;12 V;1 µA;5 µA;6 µA;7 µA;12 µA;15 µA;20 µA;25 µA;30 µA;50 µA;60 µA;75 µA;80 µA;90 µA;100 µA;150 µA;200 µA;450 µA;500 µA;1 mA;1.5 mA;5 mA;6 mA;8 mA;10 mA;15 mA;20 mA;25 mA;28 mA;30 mA;32 mA;35 mA;38 mA;40 mA;45 mA;50 mA;55 mA;60 mA;65 mA;70 mA;80 mA;100 mA;120 mA;125 mA;150 mA;200 mA;250 mA;300 mA;400 mA;3 A;1.14 V;1.15 V;1.2 V;1.23 V;1.25 V;1.28 V;1.29 V;1.3 V;1.31 V;1.32 V;1.33 V;1.34 V;1.35 V;1.36 V;1.37 V;1.38 V;1.4 V;1.42 V;1.44 V;1.45 V;1.46 V;1.47 V;1.5 V;1.52 V;1.53 V;1.54 V;1.55 V;1.56 V;1.57 V;1.58 V;1.59 V;1.6 V;1.62 V;1.63 V;1.64 V;1.65 V;1.66 V;1.69 V;1.7 V;1.71 V;1.72 V;1.73 V;1.75 V;1.77 V;1.78 V;1.8 V;1.83 V;1.85 V;1.87 V;1.875 V;1.88 V;1.9 V;1.92 V;1.95 V;1.96 V;1.99 V;2 V;2.02 V;2.07 V;2.09 V;2.1 V;2.12 V;2.15 V;2.16 V;2.17 V;2.18 V;2.2 V;2.25 V;2.3 V;2.35 V;2.4 V;2.42 V;2.46 V;2.47 V;2.5 V;2.52 V;2.6 V;2.62 V;2.65 V;2.7 V;2.8 V;2.85 V;2.95 V;3 V;3.08 V;3.1 V;3.2 V;3.37 V;3.5 V;3.7 V;4 V;4.2 V;25 mA;100 mA;160 mA;220 mA;300 mA;400 mA;500 mA;510 mA;600 mA;630 mA;640 mA;800 mA;900 mA;950 mA;1.2 A;1.6 A;1.8 A;1.9 A;2 A;2.5 A;2.55 A;2.56 A;2.6 A;3 A;3.2 A;3.8 A;3.84 A;4.7 A;5 A;5.1 A;6 A;6.4 A;6.5 A;7.5 A;7.6 A;7.68 A;7.8 A;8 A;9.5 A;10 A;10.2 A;10.24 A;12 A;12.7 A;12.8 A;13 A;15 A;16 A;18 A;19 A;20 A;22 A;23 A;24 A;25 A;30 A;31 A;31.5 A;32 A;35 A;38 A;40 A;41 A;45 A;48 A;50 A;51 A;60 A;69 A;70 A;80 A;85 A;100 A;105 A;110 A;115 A;150 A;175 A;180 A;190 A;195 A;200 A;230 A;250 A;280 A;300 A;310 A;325 A;330 A;350 A;366 A;370 A;390 A;410 A;450 A;460 A;465 A;475 A;490 A;500 A;515 A;530 A;560 A;577 A;600 A;620 A;633 A;634 A;650 A;680 A;700 A;720 A;736 A;750 A;790 A;795 A;800 A;830 A;848 A;870 A;900 A;910 A;923 A;960 A;964 A;990 A;1000 A;1010 A;1051 A;1127 A;1130 A;1158 A;1159 A;1174 A;1237 A;1240 A;1263 A;1270 A;1315 A;1350 A;1366 A;1381 A;1410 A;1446 A;1448 A;1467 A;1473 A;1535 A;1640 A;1650 A;1651 A;1670 A;1718 A;1725 A;1745 A;1770 A;1800 A;1802 A;1806 A;2105 A;2145 A;2154 A;2220 A;2310 A;2367 A;2380 A;2418 A;2475 A;2543 A;2560 A;2600 A;2785 A;2825 A;2830 A;2900 A;3012 A;3165 A;3175 A;3229 A;3330 A;3430 A;3565 A;3597 A;3633 A;3745 A;3790 A;3800 A;4000 A;4005 A;4125 A;4165 A;4340 A;4700 A;4845 A;4990 A;5320 A;5415 A;5910 A;6012 A;6405 A;7535 A;8440 A;35 mA;150 mA;200 mA;250 mA;470 mA;500 mA;630 mA;790 mA;800 mA;1 A;1.1 A;1.25 A;1.26 A;1.35 A;1.5 A;2 A;3 A;3.1 A;4 A;4.7 A;5 A;6 A;7.4 A;7.8 A;8 A;9.4 A;10 A;12 A;12.5 A;12.6 A;15 A;15.7 A;16 A;18.8 A;20 A;25 A;29 A;30 A;31 A;32 A;33 A;35 A
Ultra Librarian 3D Model Ultra Librarian GA300A CAD Model

You May Also Be Interested in

Vishay
SCR 200V 80A TO208AC
Need more? Email Us
IXYS
SCR 1.5KV 60A 24SMPD
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
Vishay
SCR 800V 125A TO209AC
Need more? Email Us
STMicroelectronics
SCR 600V 1.25A TO92-3
Need more? Email Us
Vishay
SCR 1.2KV 40A TO208AA
Need more? Email Us
Vishay
SCR 100V 25A TO208AA
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 800A TO-200AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess