EN
  • EN
  • DE

CCR253

Part No CCR253
Manufacturer Microsemi Corporation
Catalog Current Regulation - Diodes, Transistors
Description CURRENT REGULATOR CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 60V
Regulator Current (Max) 9.02mA
Voltage - Limiting (Max) 5.9V
Operating Temperature -55°C ~ 175°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian CCR253 CAD Model

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 100V 3.1MA 500MW
Lowest to $0.4334
Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 210UA 300MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.21MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 600UA 500MW
Lowest to $0.4909
Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 50V 900UA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 500MW
Lowest to $0.7090
Semitec USA Corp
DIODE CUR REG 100V 12.4MA 500MW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess