EN
  • EN
  • DE

APTLGF300A1208G

Part No APTLGF300A1208G
Manufacturer Microsemi Corporation
Catalog Power Drivers - Modules
Description POWER MOD IGBT PHASE LEG LP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type IGBT
Configuration Half Bridge
Current 400 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 6-PowerSIP Module
Ultra Librarian 3D Model Ultra Librarian APTLGF300A1208G CAD Model

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess