EN
  • EN
  • DE

APTGF50VDA120T3G

Part No APTGF50VDA120T3G
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 70A 312W SP3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
IGBT Type NPT
Configuration Dual Boost Chopper
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 70 A
Power - Max 312 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 50A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 3.45 nF @ 25 V
Input Standard
NTC Thermistor Yes
Mounting Type Chassis Mount
Package / Case SP3
Supplier Device Package SP3
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 911657-APTGF50VDA120T3G
Ultra Librarian 3D Model Ultra Librarian APTGF50VDA120T3G CAD Model

Description

The 911657-APTGF50VDA120T3G is a dual boost chopper IGBT module designed for use in various applications.

  • Maximum Power: 312 W
  • IGBT Type: NPT
  • Voltage Collector Emitter Breakdown: 1200 V
  • Current Collector: 70 A
  • Input Capacitance: 3.45 nF @ 25 V
  • Features: NTC thermistor
  • Mounting Type: chassis mount

You May Also Be Interested in

Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9220 $93.8440
3+ $38.5002 $115.5006
5+ $37.2970 $186.4850
7+ $36.0939 $252.6573
9+ $34.8909 $314.0181
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess