EN
  • EN
  • DE

APT75GN60BG

Part No APT75GN60BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 155A 536W TO247 / Trans IGBT Chip N-CH 600V 155A 536000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 155A
Current - Collector Pulsed (Icm) 225A
Vce(on) (Maximum) @ Vge, Ic 1.85V @ 15V, 75A
Power - Max 536W
Switching Energy 2500μJ (on), 2140μJ (off)
Input Type Standard
Gate Charge 485nC
Td (on/off) @ 25°C 47ns/385ns
Test Condition 400V, 75A, 1 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 768715-APT75GN60BG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT75GN60B
Introduction Date September 03, 2004
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT75GN60BG CAD Model

Description

The Microsemi Corporation APT75GN60BG is a trench field stop IGBT that comes in a tube packaging and through-hole mounting style.

  • Operating Temperature Range (TJ): -55°C to 175°C
  • Package: TO-247-3
  • Power-max: 536W
  • Current - collector pulsed (Icm): 225A
  • Category: Discrete Semiconductor Products
  • Manufacturer Package: TO-247 [B]
  • Current - collector (Ic) (maximum): 155A
  • Voltage - collector emitter breakdown (maximum): 600V
  • EOL Date: 2027
  • Status: Limited Supply and Demand
  • Quantity per package: 1

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess